1-Ch 99MHz Audio/Video Amplifier IC, SOIC, 1.4-11V Product overview: OPA832IDR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 99MHz, 11V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 99MHz, 11V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA832IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233977-OPA832IDR
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 99MHz
Part Status: Obsolete(EOL)
Family Name: OPA832
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 85mA
SR - Slew Rate: 350 V/μs
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): LT1187CJ8; LT1187CJ8#TRPBF; LT1187CJ8#TR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Video Amp, 1 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
Video Amp 1 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-OPA832IDR | 1233977-OPA832IDR | OPA832IDR-ND | OPA832IDR | OPA832IDR | OPA832IDR | 815-OPA832IDR |
| Product Name | 99MHz 11V SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - OPA832IDR | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP VOLTAGE FEEDBACK 8SOIC |
| RoHS Compliant | RoHS | ||||||
| Bandwidth | 99 MHz | 99 MHz | |||||
| Slew Rate | 350 V/µs | 350 V/µs | |||||
| Supply Voltage (VS) | 10 volts | 2.8 to 11 volts | |||||
| Operating Temperature | -40 C (-40 F) |