Low-Power, Single-Supply Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082048-OPA830ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 310MHz
Amplifier Type: Voltage Feedback
Slew Rate: 600 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 4.25mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 110MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
310MHz Op Amp, 550V/µs Slew Rate, 1.4-11V Supply, 1-Ch, 8-SOIC Product overview: OPA830ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 550V, 11V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 310MHz, 550V, 11V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers OPA830: Low-Power Sngl-Sply Oper Amp
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC, OP-AMP VFB 110MHZ SGL 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:250MHz; Slew Rate:500V/µs; Supply Voltage Range:± 1.4V to ± 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA830ID | 082048-OPA830ID | 687-OPA830ID | OPA830ID | 296-17400-5-ND | OPA830ID | OPA830ID | OPA830ID | OPA830ID | 26AJ7859 |
| Product Name | OPA830 Low-Power, Single-Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830ID | 310MHz 550V 11V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Vfb 110Mhz Sgl 8Soic; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 2.8 to 11 volts | 2.8 to 11 volts | 2.8 to 11 volts | 2.8 volts | ||||||
| VOS | 0.5000 millivolts | 1.5 millivolts | 1.5 millivolts | |||||||
| GBW | 250 MHz | 110 MHz | 110 MHz |