J-FET Amplifier 1 Circuit 8-SOIC
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
High-speed (45 MHz and 150V/µs), 36-Volt, low-noise (4 nV/√Hz) RRO JFET operational amplifier 8-SOIC -40 to 125 Product overview: OPA828IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 MHz, 150V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45 MHz, 150V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA828IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 929684-OPA828IDR
Operating Temperature Range: -40°C ~ 125°C
Features: J-FET Amplifier 1 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA828
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
50uV 45MHz 1pA SOIC-8 FET InputAmplifiers ROHS
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps 36-Volt, High-speed (45 MHz GBW and 150V/++s SR), low-noise (4nV/G Hz) RRO JFET operational amplifier 8-SOIC -40 to 125
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA828IDRTR-ND | 687-OPA828IDR | 929684-OPA828IDR | OPA828IDR | OPA828IDR | OPA828IDR | OPA828IDR | OPA828IDR | OPA828IDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 45 MHz 150V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA828IDR | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.5 milliamps | 5.5 milliamps | 5.5 milliamps | ||||||
| Slew Rate | 150 V/µs | 150 V/µs | 1.50E-4 V/µs | 150 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Standards and Certifications | RoHS |