IC OP AMP 1CH 8-HVSSOP
IC OP AMP 1CH 8-HVSSOP
IC OP AMP 1CH 8-HVSSOP
HIGH-SPEED (45 MHZ AND 150 V/S)
HIGH-SPEED (45 MHZ AND 150 V/S),
J-FET Amplifier 1 Circuit No 8-HVSSOP
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA828IDGNRTR-ND | OPA828IDGNR | OPA828IDGNR | OPA828IDGNR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.5 milliamps | 5.5 milliamps | ||
| Slew Rate | 150 V/µs | 150 V/µs | 150 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | MSOP; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-PowerTSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Supply Voltage (VS) | 8 volts |