Low-Noise, High-Precision, JFET-Input Operational Amplifier 8-VSSOP -40 to 125
J-FET Amplifier 1 Circuit 8-VSSOP
J-FET Amplifier 1 Circuit 8-VSSOP
J-FET Amplifier 1 Circuit 8-VSSOP
Low-Noise Op Amp, 22MHz BW, 15pA Ib, 75uV Vos, 104dB CMRR, 18V Max Product overview: OPA827AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA827AIDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233969-OPA827AIDGKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 15pA
Voltage - Input Offset: 75μV
Family Name: OPA827A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 28 V/μs
GBP - Gain Bandwidth Product: 22MHz
Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V
Alternative Parts (Cross-Reference): OP1177ARM; OP1177ARMZ-R2; OP1177ARM-R2;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Low-Noise,High-Prec JFET-Input Op Amp
OP-AMP, PRECISION, 22MHZ, 28V/US, MSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:22MHz; Slew Rate:28V/µs; Supply Voltage Range:8V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
J-FET Amplifier 1 Circuit 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA827AIDGKT | 296-24280-1-ND | 687-OPA827AIDGKT | 1233969-OPA827AIDGKT | OPA827AIDGKT | 28AH4638 | OPA827AIDGKT | OPA827AIDGKT | OPA827AIDGKT |
| Product Name | OPA827 Low-Noise, High-Precision, JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 22MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA827AIDGKT | Operational Amplifiers - Op Amps | Op-Amp, Precision, 22Mhz, 28V/us, Msop-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 8 volts | ||||||
| VOS | 0.1500 millivolts | 0.0750 millivolts | 0.0750 millivolts | ||||||
| Quiescent Current (IQ) | 5200 microamps | ||||||||
| CMRR | 114 dB |