Low-Noise, High-Precision, JFET-Input Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1085141-OPA827AIDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 28 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 75μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 4.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 22MHz
Alternative Parts (Cross-Reference): AD8671ARMZ-REEL; OPA827AIDGKT; HA2-5002/883;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
J-FET Amplifier 1 Circuit 8-VSSOP
IC OP AMP 1CH 8-VSSOP
IC OP AMP 1CH 8-VSSOP
Low-Noise Op Amp, 22MHz GBW, 15pA Ib, 75uV Vos, 18V, VSSOP Product overview: OPA827AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA827AIDGKR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low-Noise,High-Prec JFET-Input Op Amp
J-FET Amplifier 1 Circuit 8-VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA827AIDGKR | 1085141-OPA827AIDGKR | 296-OPA827AIDGKRTR-ND | 687-OPA827AIDGKR | OPA827AIDGKR | OPA827AIDGKR | OPA827AIDGKR | OPA827AIDGKR | OPA827AIDGKR |
| Product Name | OPA827 Low-Noise, High-Precision, JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA827AIDGKR | Instrumentation, Op Amps, Buffer Amps | 22MHz 18V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 8 to 36 volts | 18 volts | 8 volts | |||||
| VOS | 0.1500 millivolts | 0.0750 millivolts | 0.0750 millivolts | 0.0750 millivolts | |||||
| Quiescent Current (IQ) | 5200 microamps | ||||||||
| CMRR | 114 dB |