Texas Instruments OPA820-HT High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier . OPA820SKGD3

Description
High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier . 0-XCEPT -55 to 210
Request a Quote Datasheet
Description
High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier . 0-XCEPT -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA820-HT High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier . - OPA820SKGD3 - Texas Instruments
Dallas, TX, United States
OPA820-HT High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier .
OPA820SKGD3
OPA820-HT High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier . OPA820SKGD3
High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier . 0-XCEPT -55 to 210

High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier . 0-XCEPT -55 to 210

Buy Now Datasheet
800MHz 240V Operational Amplifier IC - 687-OPA820SKGD3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz 240V Operational Amplifier IC
687-OPA820SKGD3
800MHz 240V Operational Amplifier IC 687-OPA820SKGD3
800MHz Op Amp, 240V/µs Slew Rate, 210°C, DIE Product overview: OPA820SKGD3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 240V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, 240V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA820SKGD3 can be used for catalog matching and distributor lookup.

800MHz Op Amp, 240V/µs Slew Rate, 210°C, DIE Product overview: OPA820SKGD3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 240V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, 240V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA820SKGD3 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820SKGD3 - 1027302-OPA820SKGD3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820SKGD3
1027302-OPA820SKGD3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820SKGD3 1027302-OPA820SKGD3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027302-OPA820SKGD3 Number of Circuits: 1 -3db Bandwidth: 800 MHz Slew Rate: 240 V/µs Gain Bandwidth Product: 270 MHz Number of Channels: 1 Number of Pins: 0 Output Current: 110 mA Common Mode Rejection Ratio: 73 dB Input Bias Current: 39 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Operating Supply Current: 6.6 mA Output Current per Channel: 90 mA Alternative Parts (Cross-Reference): TSH300IDT; OPA820ID; OPA820IDBVT; OPA820IDBVR; AD829JN; AD829JR; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 210 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5 V Nominal Supply Current: 6.4 mA Max Dual Supply Voltage: 5 V Min Dual Supply Voltage: 2.5 V Voltage Gain: 65 dB Input Offset Voltage (Vos): 1.8 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027302-OPA820SKGD3
Number of Circuits: 1
-3db Bandwidth: 800 MHz
Slew Rate: 240 V/µs
Gain Bandwidth Product: 270 MHz
Number of Channels: 1
Number of Pins: 0
Output Current: 110 mA
Common Mode Rejection Ratio: 73 dB
Input Bias Current: 39 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Operating Supply Current: 6.6 mA
Output Current per Channel: 90 mA
Alternative Parts (Cross-Reference): TSH300IDT; OPA820ID; OPA820IDBVT; OPA820IDBVR; AD829JN; AD829JR;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 210 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5 V
Nominal Supply Current: 6.4 mA
Max Dual Supply Voltage: 5 V
Min Dual Supply Voltage: 2.5 V
Voltage Gain: 65 dB
Input Offset Voltage (Vos): 1.8 mV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA820SKGD3 687-OPA820SKGD3 1027302-OPA820SKGD3
Product Name OPA820-HT High Temp Unity-Gain Stable, Low Noise, Voltage-Feedback Operational Amplifier . 800MHz 240V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820SKGD3
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts ? to 5 volts
VOS 1 millivolts 1.8 millivolts
Quiescent Current (IQ) 6400 microamps
GBW 700 MHz 270 MHz
Unlock Full Specs
to access all available technical data