Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1085137-OPA820IDBVRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800MHz
Amplifier Type: Voltage Feedback
Slew Rate: 240 V/μs
Current - Input Bias: 9μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.6mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 280MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Test & Measurement, Imaging, Video & Vision
800MHz Op Amp, 240V/µs Slew Rate, 110mA Output, SOT-23-5 Product overview: OPA820IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 240V, 110mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, 240V, 110mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA820IDBVRG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
High Speed Operational Amplifiers Unity Gain Stable Lo Noise Vltg Feedback
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA820IDBVRG4 | 1085137-OPA820IDBVRG4 | 687-OPA820IDBVRG4 | OPA820IDBVRG4-ND | OPA820IDBVRG4 | OPA820IDBVRG4 | OPA820IDBVRG4 | OPA820IDBVRG4 |
| Product Name | OPA820 Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820IDBVRG4 | 800MHz 240V 110mA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 6400 microamps |