Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233965-OPA820ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
OPA820 UNITY GAIN STABLE,LOW NOI Product overview: OPA820ID from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA820ID can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Unity Gain Stable Lo Noise Vltg Feedback
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC OP AMP, SINGL, UNITY GAIN STABLE; No. of Amplifiers:1 Amplifier; Bandwidth:280MHz; Slew Rate:240V/µs; Supply Voltage Range:± 2.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-45°C; Operating RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA820ID | 1233965-OPA820ID | OPA820ID | 6611053 | 6611053P | 296-17130-5-ND | 687-OPA820ID | OPA820ID | OPA820ID | OPA820ID | OPA820ID | 29AH7022 | OPA820ID |
| Product Name | OPA820 Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820ID | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic Op Amp, Singl, Unity Gain Stable; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | 12 volts | 2.5 to 6 volts | 5 volts | ||||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||||||
| Quiescent Current (IQ) | 6400 microamps |