J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit 8-SON (3x3)
IC OPAMP JFET 1 CIRCUIT 8SON
IC OPAMP JFET 1 CIRCUIT 8SON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA818IDRGTCT-ND | OPA818IDRGT | OPA818IDRGT | OPA818IDRGT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 26.5 milliamps | 26.5 milliamps | 26.5 milliamps | |
| Slew Rate | 1400 V/µs | 1400 V/µs | 0.0014 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | |
| Number of Pins | 8 |