2.7GHz FET-Input Op Amp, 13V, 8-SON, Automotive Product overview: OPA818IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7GHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 2.7GHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA818IDRGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1011355-OPA818IDRGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
-3db Bandwidth: 765 MHz
Amplifier Type: J-FET
Slew Rate: 1400V/µs
Gain Bandwidth Product: 2.7 GHz
Current - Input Bias: 25 pA
Voltage - Input Offset: 1.25 mV
Current - Supply: 26.5mA
Current - Output / Channel: 110 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA818IDRGRTR,29
Base Product Number: OPA818
Voltage - Supply Span (Min): 6 V
Voltage - Supply Span (Max): 13 V
J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit 8-SON (3x3)
IC OPAMP JFET 1 CIRCUIT 8SON
J-FET Amplifier 1 Circuit 8-SON (3x3)
IC OPAMP JFET 1 CIRCUIT 8SON
IC OPAMP JFET 1 CIRCUIT 8SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA818IDRGR | 1011355-OPA818IDRGR | 296-OPA818IDRGRCT-ND | OPA818IDRGR | OPA818IDRGR | OPA818IDRGR | OPA818IDRGR |
| Product Name | Automotive 2.7GHz 13V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Source Current (IS) | 26.5 milliamps | 26.5 milliamps | 26.5 milliamps | 26.5 milliamps | |||
| VOS | 1.25 millivolts | 1.25 millivolts | 1.25 millivolts | ||||
| IBIAS | 2.50E-5 µA | 2.50E-5 µA | 2.50E-5 µA | ||||
| GBW | 2700 MHz | 2700 MHz | 2700 MHz |