800-MHZ, HIGH-PRECISION UNITY-GA Product overview: OPA817DTKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA817DTKR can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-WSON
IC OP AMP 1CH 8-WSON
IC OP AMP 1CH 8-WSON
800-MHZ, HIGH-PRECISION UNITY-GA
800-MHZ, HIGH-PRECISION UNITY-GA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA817DTKR | 296-OPA817DTKRDKR-ND | OPA817DTKR | OPA817DTKR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | |||
| Supply Voltage (VS) | 6 to 12.6 volts | 6 volts | 12.6 volts | |
| Slew Rate | 1000 V/µs | 1000 V/µs | 1000 V/µs | 1.00E-3 V/µs |
| Bandwidth | 400 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |