600-MHZ, HIGH-PRECISION UNITY-GA
600-MHZ, HIGH-PRECISION UNITY-GA
600-MHZ, HIGH-PRECISION UNITY-GA
600-MHZ, HIGH-PRECISION UNITY-GA
600-MHZ, HIGH-PRECISION UNITY-GA
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA814DRDKR-ND | OPA814DR | OPA814DR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 16 milliamps | ||
| Slew Rate | 750 V/µs | 7.50E-4 V/µs | 750 V/µs |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount |
| Supply Voltage (VS) | 6 volts | 6 volts |