Manufacturer: Texas Instruments
Win Source Part Number: 929682-OPA810IDR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: J-FET Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA810
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA810IDRTR, 296-OPA810IDRDKR, 296-OPA810IDRCT
IC OPAMP JFET 1 CIRCUIT 8SOIC Product overview: OPA810IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA810IDR can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 929682-OPA810IDR | 687-OPA810IDR | 296-OPA810IDRCT-ND | OPA810IDR | OPA810IDR | OPA810IDR | OPA810IDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA810IDR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; 8-SOIC | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.75 to 27 volts | 27 volts | 4.75 volts | ||||
| Slew Rate | 192 V/µs | 192 V/µs | 1.92E-4 V/µs | 192 V/µs | 192 V/µs |