FET Input Op Amp, 140MHz, 200V/µs, RRIO, 5-SC70 Product overview: OPA810IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 200V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 140MHz, 200V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA810IDCKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 979531-OPA810IDCKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 140 MHz
Amplifier Type: J-FET
Slew Rate: 254V/µs
Gain Bandwidth Product: 70 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 100 µV
Current - Supply: 3.8mA
Current - Output / Channel: 100 mA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA810IDCKRDKR,2
Base Product Number: OPA810
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 27 V
J-FET Amplifier 1 Circuit Rail-to-Rail SC-70-5
J-FET Amplifier 1 Circuit Rail-to-Rail SC-70-5
J-FET Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP JFET 1 CIRCUIT SC70-5
IC OPAMP JFET 1 CIRCUIT SC70-5
J-FET Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP JFET 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA810IDCKR | 979531-OPA810IDCKR | 296-OPA810IDCKRDKR-ND | OPA810IDCKR | OPA810IDCKR | OPA810IDCKR | OPA810IDCKR |
| Product Name | 140MHz 200V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Source Current (IS) | 3.8 milliamps | 3.8 milliamps | 3.8 milliamps | 3.8 milliamps | |||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA | ||||
| GBW | 70 MHz | 70 MHz | 70 MHz |