General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
IC OPAMP
IC OPAMP
Win Source Part Number: 997310-OPA810IDBVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 140 MHz
Amplifier Type: General Purpose
Slew Rate: 254V/µs
Gain Bandwidth Product: 70 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 100 µV
Current - Supply: 3.8mA
Current - Output / Channel: 100 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA810IDBVRTR
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 27 V
Op Amp, 140MHz, 200V/µs, FET Input, RRIO, 5-SOT-23 Product overview: OPA810IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 200V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 140MHz, 200V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA810IDBVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
IC OPAMP
IC OPAMP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA810IDBVRTR-ND | 997310-OPA810IDBVR | 687-OPA810IDBVR | OPA810IDBVR | OPA810IDBVR | OPA810IDBVR | OPA810IDBVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 140MHz 200V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 3.8 milliamps | 3.8 milliamps | 3.8 milliamps | 3.8 milliamps | |||
| Slew Rate | 254 V/µs | 254 V/µs | 254 V/µs | 2.54E-4 V/µs | 254 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount |