12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
OPA743 12V, 7MHZ, CMOS RAIL-TO-R Product overview: OPA743UA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 7MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA743UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233963-OPA743UA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 7000uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 7000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 12V 7MHz CMOS Rail-to-Rail I/O
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP AMP, SINGLE, SMD, SOIC8, 743; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.75V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA743UA | 687-OPA743UA | 1233963-OPA743UA | OPA743UA | OPA743UA-ND | OPA743UA | OPA743UA | OPA743UA | 815-OPA743UA | OPA743UA | 26AJ7858 |
| Product Name | OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier | 12V 7MHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743UA | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Single, Smd, Soic8, 743; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3.5 to 12 volts | 3.5 volts | 1.75 to 6 volts | ||||||||
| VOS | 7 millivolts | 1.5 millivolts | |||||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||||
| CMRR | 70 dB |