Texas Instruments OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier OPA743NA/3K

Description
12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote
Description
12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA743NA/3K is a single-channel, 12V CMOS operational amplifier in a SOT-23-5 package, designed for single-supply operation from 3.5V to 12V with rail-to-rail input and output swing. It features a 7MHz gain-bandwidth product, a 10V/µs slew rate, and a quiescent current of 1.1mA, optimized for battery-operated and automotive applications such as LCD gamma correction. The device operates reliably over a temperature range of -40°C to +85°C, with an input bias current of ±1pA and output swing within 100mV of the rails. It is supplied in a tape and reel packaging with 3000 units per reel.

Datasheet Summary
Powered by GS/AI

The OPA743NA/3K is a single-channel, 12V CMOS operational amplifier in a SOT-23-5 package, designed for single-supply operation from 3.5V to 12V with rail-to-rail input and output swing. It features a 7MHz gain-bandwidth product, a 10V/µs slew rate, and a quiescent current of 1.1mA, optimized for battery-operated and automotive applications such as LCD gamma correction. The device operates reliably over a temperature range of -40°C to +85°C, with an input bias current of ±1pA and output swing within 100mV of the rails. It is supplied in a tape and reel packaging with 3000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier - OPA743NA/3K - Texas Instruments
Dallas, TX, United States
OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier
OPA743NA/3K
OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier OPA743NA/3K
12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 85

12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
 - OPA743NA/3K - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 7000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/3K - 026186-OPA743NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/3K
026186-OPA743NA/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/3K 026186-OPA743NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 026186-OPA743NA/3K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V Operating Supply Current: 1.1mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026186-OPA743NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA743NA/3KTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA743NA/3KTR-ND
Instrumentation, Op Amps, Buffer Amps OPA743NA/3KTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA743NA/3KCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA743NA/3KCT-ND
Instrumentation, Op Amps, Buffer Amps OPA743NA/3KCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA743NA/3KDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA743NA/3KDKR-ND
Instrumentation, Op Amps, Buffer Amps OPA743NA/3KDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
7MHz 12V SOT-23 Operational Amplifier IC
687-OPA743NA/3K
7MHz 12V SOT-23 Operational Amplifier IC 687-OPA743NA/3K
7MHz CMOS Op Amp, 12V, Rail-to-Rail, SOT-23 Product overview: OPA743NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA743NA/3K can be used for catalog matching and distributor lookup.

7MHz CMOS Op Amp, 12V, Rail-to-Rail, SOT-23 Product overview: OPA743NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA743NA/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA743NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA743NA/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA743NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Op Amp, R To R, 7Mhz, 10V/us, Sot23-5; No. Of Amplifiers Texas Instruments - 26AJ7857 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, R To R, 7Mhz, 10V/us, Sot23-5; No. Of Amplifiers Texas Instruments
26AJ7857
Op Amp, R To R, 7Mhz, 10V/us, Sot23-5; No. Of Amplifiers Texas Instruments 26AJ7857
OP AMP, R TO R, 7MHZ, 10V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.75V to ± 6V, 3.5V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

OP AMP, R TO R, 7MHZ, 10V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.75V to ± 6V, 3.5V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA743NA/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA743NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA743NA/3K
Operational Amplifiers - Op Amps OPA743NA/3K
Operational Amplifiers - Op Amps 12V 7MHz CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V 7MHz CMOS Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA743NA/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA743NA/3K
Instrumentation, OP Amps, Buffer Amps OPA743NA/3K
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA743NA/3K OPA743NA/3K 026186-OPA743NA/3K OPA743NA/3KTR-ND 687-OPA743NA/3K OPA743NA/3K 26AJ7857 OPA743NA/3K OPA743NA/3K OPA743NA/3K
Product Name OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/3K Instrumentation, Op Amps, Buffer Amps 7MHz 12V SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, R To R, 7Mhz, 10V/us, Sot23-5; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 12 volts 3.5 to 12 volts 6 volts 3.5 volts 1.75 to 12 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data