0.05uV/degC (max), Single-Supply CMOS Zero-Drift Series Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 929681-OPA735AID
Operating Temperature Range: -40°C ~ 85°C
Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA735
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-17995-ND, -296-17995, -OPA735AIDG4, 296-17995, -OPA735AIDG4-NDR, -OPA735AID-NDR, OPA735AIDG4-ND, -296-17995-NDR, OPA735AIDG4, 296-17995-NDR
Operational Amplifier, 1 Func, 5uV Offset-Max, CMOS, PDSO8
Single Op Amp, 1.6MHz BW, 5uV Vos, 115dB CMRR, 1.5V/µs SR, CMOS, 8-SOIC Product overview: OPA735AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6MHz, 1.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6MHz, 1.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA735AID can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
OP AMP, CMOS ZERO DRIFT, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:1.6MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Operational Amplifiers - Op Amps 0.05uV/dgC Sngl-Sply CMOS 0-Drift Ser
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA735AID | 929681-OPA735AID | OPA735AID | 687-OPA735AID | 296-17995-ND | OPA735AID | 29AH7021 | OPA735AID | OPA735AID | OPA735AID | OPA735AID |
| Product Name | OPA735 0.05uV/degC (max), Single-Supply CMOS Zero-Drift Series Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA735AID | 1.6MHz 1.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Cmos Zero Drift, Smd, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 volts | 1.35 to 6 volts | 2.7 volts | ||||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||||
| CMRR | 115 dB |