The OPA734 is a single-supply CMOS operational amplifier with zero-drift performance, offering a maximum offset voltage of 5 µV and a temperature drift of 0.05 µV/°C. It operates from 2.7 V to 12 V with a quiescent current of 750 µA max and a shutdown mode reducing current to 9 µA max. The device is packaged in a SOT23-6 surface-mount format and is specified for operation from −40°C to +85°C.
0.05uV/degC (max), Single-Supply CMOS Zero-Drift Operational Amplifier 6-SOT-23 -40 to 85
Operational Amplifier, 1 Func, 5uV Offset-Max, CMOS, PDSO6
1.6MHz Op Amp, 5uV Vos, 115dB CMRR, 1.5V/µs SR, SOT-23-6 Product overview: OPA734AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6MHz, 1.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6MHz, 1.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA734AIDBVR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 209517-OPA734AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.5 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.6MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Precision Amplifiers 0.05uV/degC Single- Supply CMOS
IC OPAMP ZER-DRIFT 1CIRC SOT23-6
IC OPAMP ZER-DRIFT 1CIRC SOT23-6
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA734AIDBVR | OPA734AIDBVR | 687-OPA734AIDBVR | OPA734AIDBVR-ND | 209517-OPA734AIDBVR | OPA734AIDBVR | OPA734AIDBVR | OPA734AIDBVR | OPA734AIDBVR |
| Product Name | OPA734 0.05uV/degC (max), Single-Supply CMOS Zero-Drift Operational Amplifier | 1.6MHz 1.5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA734AIDBVR | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 to 12 volts | ||||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 115 dB |