e-trim 20MHz, High Precision CMOS Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 791031-OPA728AIDGKTG
Series: e-trim
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Family Name: OPA728
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.3mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Introduction Date: December 01, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC OPAMP GP 20MHz RRO 85dB CMRR 1CH 8VSSOP Product overview: OPA728AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA728AIDGKTG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 20MHZ RRO 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA728AIDGKTG4 | 791031-OPA728AIDGKTG4 | 687-OPA728AIDGKTG4 | 815-OPA728AIDGKTG4 |
| Product Name | OPA728 e-trim 20MHz, High Precision CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA728AIDGKTG4 | 20MHz Operational Amplifier IC | IC OPAMP GP 20MHZ RRO 8VSSOP |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | ||
| VOS | 0.1500 millivolts | 0.0150 millivolts | ||
| Quiescent Current (IQ) | 6500 microamps | |||
| CMRR | 85 dB |