1-Ch Op Amp, 20MHz GBW, 15uV Vos, 6V Max Vcc, SON Product overview: OPA727AIDRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA727AIDRBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 791029-OPA727AIDRBR
Series: e-trim
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.3mA
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 40mA
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): AD8000YCPZ-REEL7; LMH6723MAX; MAX410ETA+; OPA727AIDRBR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 1 CIRCUIT 8SON
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 1 CIRCUIT 8SON
IC OPAMP GP 1 CIRCUIT 8SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA727AIDRBR | 791029-OPA727AIDRBR | OPA727AIDRBR-ND | OPA727AIDRBR | OPA727AIDRBR | OPA727AIDRBR | OPA727AIDRBR |
| Product Name | 20MHz 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA727AIDRBR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 6 volts | 4 volts | |||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | |
| Bandwidth | 20 MHz | 20 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |