e-trim 20MHz, High Precision CMOS Operational Amplifier 8-VSSOP
1ch Op Amp, 20MHz GBW, 300uV Vos, 500pA Ib, 85dB CMRR, MSOP Product overview: OPA727AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA727AIDGKT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 128852-OPA727AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Precision Amplifiers e-trim 20MHz High Precision CMOS
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC, OP-AMP GP 20MHZ SGL PREC 8MSOP; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:30V/µs; Supply Voltage Range:4V to 12V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA727AIDGKT | 687-OPA727AIDGKT | 296-17415-2-ND | 128852-OPA727AIDGKT | OPA727AIDGKT | OPA727AIDGKT | OPA727AIDGKT | OPA727AIDGKT | 29AH7020 |
| Product Name | OPA727 e-trim 20MHz, High Precision CMOS Operational Amplifier | 20MHz MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA727AIDGKT | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Gp 20Mhz Sgl Prec 8Msop; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 to 12 volts | 4 volts | |||||
| VOS | 0.1500 millivolts | 0.0150 millivolts | 0.0150 millivolts | ||||||
| Quiescent Current (IQ) | 6500 microamps | ||||||||
| CMRR | 85 dB |