OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 8-VSSOP -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Very Low-Noise High Speed 12V CMOS
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA726AIDGKTG4 | OPA726AIDGKTG4-ND | OPA726AIDGKTG4 | OPA726AIDGKTG4 | OPA726AIDGKTG4 | OPA726AIDGKTG4 |
| Product Name | OPA726 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | -40degC ~ 125degC | ||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 4.3 milliamps | 4.3 milliamps | 4.3 milliamps | |||
| Slew Rate | 30 V/µs | 30 V/µs | 3.00E-5 V/µs |