Texas Instruments High-Performance Analog 20MHz 30V Operational Amplifier IC OPA726AIDGKRG4

Description
1-Ch Op Amp, 20MHz GBW, 1.2mV Vos, 30V/µs SR, VSSOP Product overview: OPA726AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA726AIDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Ch Op Amp, 20MHz GBW, 1.2mV Vos, 30V/µs SR, VSSOP Product overview: OPA726AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA726AIDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA726AIDGKRG4 is a high-speed, low-noise operational amplifier designed for a variety of applications, including optical networking and audio processing. It features a bandwidth of 20 MHz and a slew rate of 30 V/µs, making it suitable for driving high-performance analog-to-digital converters. The amplifier has a low noise specification of 6 nV/,àöHz at 100 kHz and a total harmonic distortion plus noise (THD+N) of 0.0003% at 1 kHz, ensuring high fidelity in signal amplification. This op amp operates on a supply voltage range of 4V to 12V and supports rail-to-rail output, allowing for maximum dynamic range in single-supply applications. The quiescent current is rated at a maximum of 5.5 mA per channel, with a shutdown mode that reduces current consumption to 6 µA. The OPA726AIDGKRG4 is specified for operation across a temperature range of -40°C to +125°C, making it suitable for demanding environments. The device is available in MSOP-8 and SO-8 packages, providing flexibility for various design requirements. Its combination of high performance, low power consumption, and wide operating range makes it a strong candidate for engineers looking for reliable operational amplifiers in their projects.

Datasheet Summary
Powered by GS/AI

The OPA726AIDGKRG4 is a high-speed, low-noise operational amplifier designed for a variety of applications, including optical networking and audio processing. It features a bandwidth of 20 MHz and a slew rate of 30 V/µs, making it suitable for driving high-performance analog-to-digital converters. The amplifier has a low noise specification of 6 nV/,àöHz at 100 kHz and a total harmonic distortion plus noise (THD+N) of 0.0003% at 1 kHz, ensuring high fidelity in signal amplification. This op amp operates on a supply voltage range of 4V to 12V and supports rail-to-rail output, allowing for maximum dynamic range in single-supply applications. The quiescent current is rated at a maximum of 5.5 mA per channel, with a shutdown mode that reduces current consumption to 6 µA. The OPA726AIDGKRG4 is specified for operation across a temperature range of -40°C to +125°C, making it suitable for demanding environments. The device is available in MSOP-8 and SO-8 packages, providing flexibility for various design requirements. Its combination of high performance, low power consumption, and wide operating range makes it a strong candidate for engineers looking for reliable operational amplifiers in their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHz 30V Operational Amplifier IC
687-OPA726AIDGKRG4
20MHz 30V Operational Amplifier IC 687-OPA726AIDGKRG4
1-Ch Op Amp, 20MHz GBW, 1.2mV Vos, 30V/µs SR, VSSOP Product overview: OPA726AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA726AIDGKRG4 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 20MHz GBW, 1.2mV Vos, 30V/µs SR, VSSOP Product overview: OPA726AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA726AIDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA726AIDGKRG4 - 791028-OPA726AIDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA726AIDGKRG4
791028-OPA726AIDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA726AIDGKRG4 791028-OPA726AIDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 791028-OPA726AIDGKRG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 30pA Voltage - Input Offset: 1.2mV Part Status: Obsolete(EOL) Family Name: OPA726 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.3mA Manufacturer Package: 8-VSSOP Output Current per Channel: 40mA SR - Slew Rate: 30 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): ALD1712BDA; ALD1712DA; MAX4213EUA+T; MAX4213EUA; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791028-OPA726AIDGKRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 30pA
Voltage - Input Offset: 1.2mV
Part Status: Obsolete(EOL)
Family Name: OPA726
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.3mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): ALD1712BDA; ALD1712DA; MAX4213EUA+T; MAX4213EUA;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA726AIDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA726AIDGKRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA726AIDGKRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
IC OPAMP GP 1 CIRCUIT 8VSSOP - 815-OPA726AIDGKRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 8VSSOP
815-OPA726AIDGKRG4
IC OPAMP GP 1 CIRCUIT 8VSSOP 815-OPA726AIDGKRG4
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA726AIDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA726AIDGKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA726AIDGKRG4
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA726AIDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA726AIDGKRG4
Instrumentation, OP Amps, Buffer Amps OPA726AIDGKRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA726AIDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA726AIDGKRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA726AIDGKRG4
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA726AIDGKRG4 791028-OPA726AIDGKRG4 OPA726AIDGKRG4-ND 815-OPA726AIDGKRG4 OPA726AIDGKRG4 OPA726AIDGKRG4 OPA726AIDGKRG4
Product Name 20MHz 30V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA726AIDGKRG4 Instrumentation, Op Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT 8VSSOP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 6 volts
Slew Rate 30 V/µs 30 V/µs 30 V/µs 30 V/µs 3.00E-5 V/µs
Bandwidth 20 MHz 20 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data