OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 8-SOIC -40 to 125
OPA726 Single low noise, high-speed, 12V CMOS operational amplifier with shutdown
Manufacturer: Texas Instruments
Win Source Part Number: 1233957-OPA726AID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
12V CMOS Op Amp, 20MHz BW, 30V/µs SR, 1-Ch, 8-SOIC Product overview: OPA726AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 20MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 20MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA726AID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Very Low-Noise High Speed 12V CMOS
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA726AID | OPA726AID | 1233957-OPA726AID | 687-OPA726AID | OPA726AID-ND | OPA726AID | OPA726AID | OPA726AID |
| Product Name | OPA726 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA726AID | 12V 20MHz 30V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | SOIC; SOIC8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 125degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Supply Voltage (VS) | 6 volts |