Texas Instruments 20MHz 30V SOIC Operational Amplifier IC OPA725AIDRG4

Description
20MHz Op Amp, 1.2mV Vos, 88dB CMRR, 30V/µs SR, SOIC-8 Product overview: OPA725AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
20MHz Op Amp, 1.2mV Vos, 88dB CMRR, 30V/µs SR, SOIC-8 Product overview: OPA725AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHz 30V SOIC Operational Amplifier IC
687-OPA725AIDRG4
20MHz 30V SOIC Operational Amplifier IC 687-OPA725AIDRG4
20MHz Op Amp, 1.2mV Vos, 88dB CMRR, 30V/µs SR, SOIC-8 Product overview: OPA725AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDRG4 can be used for catalog matching and distributor lookup.

20MHz Op Amp, 1.2mV Vos, 88dB CMRR, 30V/µs SR, SOIC-8 Product overview: OPA725AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDRG4 - 1017652-OPA725AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDRG4
1017652-OPA725AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDRG4 1017652-OPA725AIDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017652-OPA725AIDRG4 Packaging: Tape & Reel Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 6 V Slew Rate: 30 V/µs Gain Bandwidth Product: 20 MHz Number of Channels: 1 Number of Pins: 8 Output Current: 40 mA Common Mode Rejection Ratio: 88 dB Input Bias Current: 200 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 4.3 mA Output Current per Channel: 40 mA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 4 V Nominal Supply Current: 5.5 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 2 V Voltage Gain: 120 dB Input Offset Voltage (Vos): 1.2 mV Max I/O Voltage: 3 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017652-OPA725AIDRG4
Packaging: Tape & Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Slew Rate: 30 V/µs
Gain Bandwidth Product: 20 MHz
Number of Channels: 1
Number of Pins: 8
Output Current: 40 mA
Common Mode Rejection Ratio: 88 dB
Input Bias Current: 200 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: D
Operating Supply Current: 4.3 mA
Output Current per Channel: 40 mA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 4 V
Nominal Supply Current: 5.5 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 1.2 mV
Max I/O Voltage: 3 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA725AIDRG4 1017652-OPA725AIDRG4
Product Name 20MHz 30V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDRG4
Standards RoHS RoHS
Supply Voltage (VS) 6 volts 6 volts
Slew Rate 30 V/µs 30 V/µs
Bandwidth 20 MHz 20 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD626AR - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.1000 MHz
View Details
Op Amps - 7385311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details