The OPA725 is a single-channel, very low-noise, high-speed CMOS operational amplifier designed for applications requiring fast 16-bit settling and low distortion, such as ADC buffering, transimpedance amplification, and active filtering. It operates from a single 4V to 12V supply or dual ±2V to ±6V supplies, with rail-to-rail output swing and a gain-bandwidth product of 20MHz. The device features a typical noise density of 6nV/√Hz at 100kHz, a slew rate of 30V/µs, and a quiescent current of 5.5mA per channel. It is available in an SO-8 package, specified for operation from −40°C to +125°C. The OPA725AID variant is offered in a tube package and is confirmed to be specified within this temperature range.
OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 8-SOIC -40 to 125
12V CMOS Op Amp, 20MHz BW, 30V/µs SR, 1-Ch, 8-SOIC Product overview: OPA725AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 20MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 20MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233955-OPA725AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA725AID | 687-OPA725AID | 1233955-OPA725AID | 296-15766-5-ND | OPA725AID | OPA725AID | OPA725AID |
| Product Name | OPA725 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp | 12V 20MHz 30V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AID | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Package Type | SOIC,SOT-23 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 volts | 12 volts | |||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs |