12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
1MHz CMOS Op Amp, 1-Ch, 12V, RRIO, 8-PDIP Product overview: OPA705PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA705PA can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1233954-OPA705PA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps 12V Low Cost CMOS Rail-to-Rail I/O
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA705PA | OPA705PA-ND | 687-OPA705PA | OPA705PA | 1233954-OPA705PA | OPA705PA | OPA705PA | OPA705PA |
| Product Name | OPA705 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz 12V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA705PA | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 volts | |||||
| VOS | 5 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 66 dB |