Texas Instruments OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA704UA

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA704UA - Texas Instruments
Dallas, TX, United States
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA704UA
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA704UA
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704UA - 1233951-OPA704UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704UA
1233951-OPA704UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704UA 1233951-OPA704UA
Manufacturer: Texas Instruments Win Source Part Number: 1233951-OPA704UA Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 160μV Family Name: OPA704 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 10mA SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): TSH80IYDT; TS971IDT; AD8519AR-REEL7; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233951-OPA704UA
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Family Name: OPA704
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 10mA
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): TSH80IYDT; TS971IDT; AD8519AR-REEL7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - OPA704UA - Rochester Electronics
Newburyport, MA, United States
OPA704 Single 12V, 3MHz CMOS, rail-to-rail I/O, operational amplifier

OPA704 Single 12V, 3MHz CMOS, rail-to-rail I/O, operational amplifier

Supplier's Site Datasheet
 - OPA704UA - Rochester Electronics
Newburyport, MA, United States
OPA704 Single 12V, 3MHz CMOS, rail-to-rail I/O, operational amplifier

OPA704 Single 12V, 3MHz CMOS, rail-to-rail I/O, operational amplifier

Supplier's Site Datasheet
Singapore, Singapore
3MHz 12V SOIC Operational Amplifier IC
687-OPA704UA
3MHz 12V SOIC Operational Amplifier IC 687-OPA704UA
Single 3MHz CMOS Op Amp, Rail-to-Rail, 12V, 8-SOIC Product overview: OPA704UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA704UA can be used for catalog matching and distributor lookup.

Single 3MHz CMOS Op Amp, Rail-to-Rail, 12V, 8-SOIC Product overview: OPA704UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA704UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA704UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA704UA-ND
Instrumentation, Op Amps, Buffer Amps OPA704UA-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA704UA
Operational Amplifiers - Op Amps OPA704UA
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA704UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA704UA
Instrumentation, OP Amps, Buffer Amps OPA704UA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA704UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA704UA
Instrumentation, OP Amps, Buffer Amps OPA704UA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA704UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA704UA
Integrated Circuits (ICs) - Linear - Amplifiers OPA704UA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA704UA 1233951-OPA704UA OPA704UA 687-OPA704UA OPA704UA-ND OPA704UA OPA704UA OPA704UA
Product Name OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704UA 3MHz 12V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data