Texas Instruments OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA704NA/3KG4

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA704NA/3KG4 - Texas Instruments
Dallas, TX, United States
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA704NA/3KG4
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA704NA/3KG4
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA704NA/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA704NA/3KG4-ND
Instrumentation, Op Amps, Buffer Amps OPA704NA/3KG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3KG4 - 1085112-OPA704NA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3KG4
1085112-OPA704NA/3KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3KG4 1085112-OPA704NA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1085112-OPA704NA/3KG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 160μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 160μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085112-OPA704NA/3KG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHz SOT-23 Operational Amplifier IC
687-OPA704NA/3KG4
3MHz SOT-23 Operational Amplifier IC 687-OPA704NA/3KG4
1-Ch 3MHz CMOS Op Amp, Rail-to-Rail, SOT-23-5 Product overview: OPA704NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA704NA/3KG4 can be used for catalog matching and distributor lookup.

1-Ch 3MHz CMOS Op Amp, Rail-to-Rail, SOT-23-5 Product overview: OPA704NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA704NA/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA704NA/3KG4
Operational Amplifiers - Op Amps OPA704NA/3KG4
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
IC OPAMP GP 1 CIRCUIT SOT23-5 - 815-OPA704NA/3KG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT SOT23-5
815-OPA704NA/3KG4
IC OPAMP GP 1 CIRCUIT SOT23-5 815-OPA704NA/3KG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3KG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA704NA/3KG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA704NA/3KG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA704NA/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA704NA/3KG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA704NA/3KG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA704NA/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA704NA/3KG4
Instrumentation, OP Amps, Buffer Amps OPA704NA/3KG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA704NA/3KG4 OPA704NA/3KG4-ND 1085112-OPA704NA/3KG4 687-OPA704NA/3KG4 OPA704NA/3KG4 815-OPA704NA/3KG4 OPA704NA/3KG4 OPA704NA/3KG4 OPA704NA/3KG4
Product Name OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3KG4 3MHz SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps IC OPAMP GP 1 CIRCUIT SOT23-5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 4 to 12 volts 6 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data