12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
1MHz CMOS Op Amp, Single, 12V, Rail-to-Rail, 8-SOIC Product overview: OPA703UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA703UA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 750uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 750uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 026185-OPA703UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O
OP-AMP, SINGLE, 1MHZ, 0.6V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:4V to 12V, ± 2V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA703UA | 687-OPA703UA | 296-33484-5-ND | OPA703UA | 026185-OPA703UA | OPA703UA | OPA703UA | OPA703UA | 26AJ7855 | OPA703UA |
| Product Name | OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | 1MHz 12V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703UA | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, Single, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 to 12 volts | 4 volts | ||||||
| VOS | 0.7500 millivolts | 0.1600 millivolts | 0.1600 millivolts | |||||||
| Quiescent Current (IQ) | 200 microamps | |||||||||
| CMRR | 80 dB |