Texas Instruments OPA699M Gain +4 Stable Wideband Voltage Limiting Amplifier OPA699MJD

Description
Gain +4 Stable Wideband Voltage Limiting Amplifier 8-CDIP SB -55 to 125
Request a Quote Datasheet
Description
Gain +4 Stable Wideband Voltage Limiting Amplifier 8-CDIP SB -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
OPA699M Gain +4 Stable Wideband Voltage Limiting Amplifier
OPA699MJD
OPA699M Gain +4 Stable Wideband Voltage Limiting Amplifier OPA699MJD
Gain +4 Stable Wideband Voltage Limiting Amplifier 8-CDIP SB -55 to 125

Gain +4 Stable Wideband Voltage Limiting Amplifier 8-CDIP SB -55 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA699MJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA699MJD
Instrumentation, OP Amps, Buffer Amps OPA699MJD
Limiting Amplifier 1 Circuit Single-Ended 8-CDIP SB

Limiting Amplifier 1 Circuit Single-Ended 8-CDIP SB

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA699MJD
Integrated Circuits (ICs) - Linear - Amplifiers OPA699MJD
GAIN +4 STABLE WIDEBAND VOLTAGE

GAIN +4 STABLE WIDEBAND VOLTAGE

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA699MJD OPA699MJD OPA699MJD
Product Name OPA699M Gain +4 Stable Wideband Voltage Limiting Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS
Source Current (IS) 15.5 milliamps
VOS 1.5 millivolts
IBIAS 3 µA
GBW 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers