Texas Instruments OPA699 OPA699: Wideband, High Gain Voltage Limiting Amplifier OPA699IDG4

Description
OPA699: Wideband, High Gain Voltage Limiting Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
OPA699: Wideband, High Gain Voltage Limiting Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA699 OPA699: Wideband, High Gain Voltage Limiting Amplifier - OPA699IDG4 - Texas Instruments
Dallas, TX, United States
OPA699 OPA699: Wideband, High Gain Voltage Limiting Amplifier
OPA699IDG4
OPA699 OPA699: Wideband, High Gain Voltage Limiting Amplifier OPA699IDG4
OPA699: Wideband, High Gain Voltage Limiting Amplifier 8-SOIC -40 to 85

OPA699: Wideband, High Gain Voltage Limiting Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA699IDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA699IDG4-ND
Instrumentation, Op Amps, Buffer Amps OPA699IDG4-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA699IDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA699IDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA699IDG4
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA699IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA699IDG4
Instrumentation, OP Amps, Buffer Amps OPA699IDG4
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA699IDG4
High Speed Operational Amplifiers OPA699IDG4
High Speed Operational Amplifiers Wideband High Gain Vltg Limiting

High Speed Operational Amplifiers Wideband High Gain Vltg Limiting

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA699IDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA699IDG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA699IDG4
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA699IDG4 OPA699IDG4-ND OPA699IDG4 OPA699IDG4 OPA699IDG4 OPA699IDG4
Product Name OPA699 OPA699: Wideband, High Gain Voltage Limiting Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) -40degC ~ 85degC
Source Current (IS) 15.5 milliamps 15.5 milliamps 15.5 milliamps
Slew Rate 1400 V/µs 1400 V/µs 0.0014 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
INA115 Precision Instrumentation Amplifier - INA115AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers