OPA699: Wideband, High Gain Voltage Limiting Amplifier 8-SOIC -40 to 85
1GHz Op Amp, 260MHz BW, 1400V/µs Slew, 120mA Output, 8-SOIC Product overview: OPA699ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 260MHz, 1400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 260MHz, 1400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA699ID can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 060931-OPA699ID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 260MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1400 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.5mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 1GHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 5000uV Offset-Max, 260MHz Band Width, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Wideband High Gain Vltg Limiting
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
OP AMP, 1GHZ, 1.4KV/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1GHz; Slew Rate:1.4kV/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA699ID | 687-OPA699ID | 296-15876-5-ND | 6611031 | 6611031P | 060931-OPA699ID | OPA699ID | OPA699ID | OPA699ID | OPA699ID | 29AH7019 | OPA699ID |
| Product Name | OPA699 OPA699: Wideband, High Gain Voltage Limiting Amplifier | 1GHz 260MHz 1400V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA699ID | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 1Ghz, 1.4Kv/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||||
| Package Type | SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | 5 to 12 volts | 5 volts | 5 to 12 volts | |||||||
| Slew Rate | 1400 V/µs | 1400 V/µs | 1400 V/µs | 0.0014 V/µs | 1400 V/µs |