Unity Gain Stable, Wideband Voltage Limiting Amplifier 8-SOIC -40 to 85
450MHz Op Amp, 1100V/µs Slew Rate, 120mA Output, 1-Ch, 8-SOIC Product overview: OPA698IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1100V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 1100V, 120mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA698IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026184-OPA698IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1100 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 2mV
Family Name: OPA698
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.5mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 250MHz
Alternative Parts (Cross-Reference): EL5131IW-T7; 5962-9459301MPA; EL5131IWZ-T7A; 5962R9683902VHA;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Unity Gain Stable Wideband Vltg Limit
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA698IDR | 687-OPA698IDR | 026184-OPA698IDR | 296-39138-1-ND | OPA698IDR | OPA698IDR | OPA698IDR | OPA698IDR | OPA698IDR |
| Product Name | OPA698 Unity Gain Stable, Wideband Voltage Limiting Amplifier | 450MHz 1100V 120mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA698IDR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | Tape and Reel | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 volts | 5 volts | |||||
| Slew Rate | 1100 V/µs | 1100 V/µs | 1100 V/µs | 1100 V/µs | 1100 V/µs | 0.0011 V/µs |