Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 8-VSSOP -40 to 85
1.7GHz Op Amp, Current-Feedback, 120mA Output, VSSOP Product overview: OPA695IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, 120mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA695IDGKT can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-VSSOP
OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable
Manufacturer: Texas Instruments
Win Source Part Number: 1085104-OPA695IDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Slew Rate: 4300 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12.9mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 1 CIRCUIT 8VSSOP
Current Feedback Amplifier 1 Circuit 8-VSSOP
High Speed Operational Amplifiers Ultra-WB Crnt-FB Op Amp
IC OPAMP CFA 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA695IDGKT | 687-OPA695IDGKT | 296-24333-2-ND | OPA695IDGKT | 1085104-OPA695IDGKT | OPA695IDGKT | OPA695IDGKT | OPA695IDGKT | OPA695IDGKT |
| Product Name | OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | 1.7GHz 120mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDGKT | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | 5 to 12 volts | 5 volts | |||||
| VOS | 3 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 12900 microamps |