Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
1.7GHz Op Amp, Current-Feedback, 1-Ch, SOT-23-6 Product overview: OPA695IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA695IDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233945-OPA695IDBVRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Family Name: OPA695
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 120mA
SR - Slew Rate: 4300 V/μs
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2511SNT2G; NCS2501SNT1G; NCS2511SNT2;
Introduction Date: July 14, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Ultra-Wideband Current Feedback
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA695IDBVRG4 | 687-OPA695IDBVRG4 | 1233945-OPA695IDBVRG4 | OPA695IDBVRG4-ND | OPA695IDBVRG4 | OPA695IDBVRG4 | OPA695IDBVRG4 | OPA695IDBVRG4 |
| Product Name | OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | 1.7GHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVRG4 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | ||||||
| VOS | 3 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 12900 microamps |