The OPA694 is a wideband, low-power, current feedback operational amplifier designed for high-density video applications and RF pre-amplification. It is available in a 5-lead SOT-23 package with operating temperature ranging from -40°C to +85°C. The device offers a unity-gain bandwidth of 1.5 GHz, a slew rate of 1700 V/μs, and a supply current of 5.8 mA. It supports output drive of ±80 mA with less than 1.5 V headroom and maintains bandwidth above 200 MHz at a gain of 10. Differential gain and phase errors are 0.03% and 0.015°, respectively, suitable for video signal integrity. The part meets ESD standards per Human Body Model (1500 V) and Charge Device Model (1000 V).
WideBand, Low-Power, Current Feedback Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233944-OPA694IDBVTG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.5GHz
Amplifier Type: Current Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 500μV
Family Name: OPA694
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 80mA
SR - Slew Rate: 1700 V/μs
Dual Supply Voltage (±): 7 V ~ 12.6 V, ±3.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): MAX4431EUK+; MAX4104EUK; MAX4304EUK-T;
Introduction Date: August 04, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 1.5GHz 1700V/µs SOT-23-5 Product overview: OPA694IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 1700V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 1700V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA694IDBVTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA694IDBVTG4 | 1233944-OPA694IDBVTG4 | 687-OPA694IDBVTG4 |
| Product Name | OPA694 WideBand, Low-Power, Current Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA694IDBVTG4 | 1.5GHz 1700V SOT-23 Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Package Type | SOIC,SOT-23 | Tape and Reel | |
| Source Current (IS) | 5.8 milliamps | ||
| VOS | 0.5000 millivolts | ||
| IBIAS | 5 µA |