WideBand, Low-Power, Current Feedback Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233943-OPA694IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.5GHz
Amplifier Type: Current Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 500μV
Family Name: OPA694
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 80mA
SR - Slew Rate: 1700 V/μs
Dual Supply Voltage (±): 7 V ~ 12.6 V, ±3.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): MAX4304EUK; MAX4304EUK-T; MAX4305EUK+;
Introduction Date: August 04, 2004
ECCN: EAR99
Country of Origin: China ,Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
1.5GHz Op Amp, 1700V/µs Slew Rate, SOT-23-5 Product overview: OPA694IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 1700V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 1700V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA694IDBVT can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar
High Speed Operational Amplifiers WideBand Low-Power Curr Feedback Amp
OP AMP, 1.5GHZ, 1.7KV/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.5GHz; Slew Rate:1.7kV/µs; Supply Voltage Range:7V to 12.6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA694IDBVT | 1233943-OPA694IDBVT | 687-OPA694IDBVT | 296-17503-6-ND | OPA694IDBVT | OPA694IDBVT | 52AH7375 | OPA694IDBVT | OPA694IDBVT | OPA694IDBVT | OPA694IDBVT |
| Product Name | OPA694 WideBand, Low-Power, Current Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA694IDBVT | 1.5GHz 1700V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Op Amp, 1.5Ghz, 1.7Kv/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||||
| Package Type | SOIC,SOT-23 | Tape and Reel | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | ||||
| Source Current (IS) | 5.8 milliamps | 5.8 milliamps | 5.8 milliamps | 5.8 milliamps | |||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| IBIAS | 5 µA | 5 µA | 5 µA |