WideBand, Low-Power, Current Feedback Amplifier 5-SOT-23 -40 to 85
OPA694 WideBand, Low-Power, Current Feedback Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1085099-OPA694IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.5GHz
Amplifier Type: Current Feedback
Slew Rate: 1700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 7 V to 12.6 V, ±3.5 V to 6.3 V
Operating Supply Current: 5.8mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 1 Circuit SOT-23-5
1.5GHz Current Feedback Op Amp, 1700V/µs Slew Rate, SOT-23-5 Product overview: OPA694IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 1700V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 1700V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA694IDBVR can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers WideBand Low-Power Curr Feedback Amp
IC OPAMP CFA 1 CIRCUIT SOT23-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA694IDBVR | OPA694IDBVR | 1085099-OPA694IDBVR | OPA694IDBVR-ND | 687-OPA694IDBVR | OPA694IDBVR | OPA694IDBVR | OPA694IDBVR | OPA694IDBVR | OPA694IDBVR |
| Product Name | OPA694 WideBand, Low-Power, Current Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA694IDBVR | Instrumentation, Op Amps, Buffer Amps | 1.5GHz 1700V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Tape and Reel | SOT; SC-74A, SOT-753 | Surface Mount | 80 mA | ||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Supply Voltage (VS) | 7 to 12.6 volts | 12.6 volts | 7 volts |