WideBand, Low-Power, Current Feedback Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
1.5GHz Op Amp, Current Feedback, 1700V/µs Slew Rate, 8-SOIC Product overview: OPA694ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 1700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 1700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA694ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1233941-OPA694ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers WideBand Low-Power Curr Feedback Amp
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA694ID | 296-17507-5-ND | 687-OPA694ID | OPA694ID | 1233941-OPA694ID | OPA694ID | OPA694ID | OPA694ID | OPA694ID |
| Product Name | OPA694 WideBand, Low-Power, Current Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.5GHz 1700V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA694ID | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,SOT-23 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 5.8 milliamps | 5.8 milliamps | 5.8 milliamps | ||||||
| Slew Rate | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | 1700 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |