1.4GHz 1CH Video Amplifier, SOIC-8, 2500V/µs Slew Rate Product overview: OPA693IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 2500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA693IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 715674-OPA693IDRG4
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Buffer
-3db Bandwidth: 1.4GHz
Supply Current: 13mA
Slew Rate: 2500V/μs
Current - Output / Channel: 120mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD8000YRDZ-REEL7; OPA693IDR; NCS2500DG;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: OPA693
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 5V ~ 12V, ±2.5V ~ 6V
Video Amp 1 Buffer 8-SOIC
IC AMP BUFFER 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 687-OPA693IDRG4 | 715674-OPA693IDRG4 | OPA693IDRG4 | OPA693IDRG4 |
| Product Name | 1.4GHz 2500V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDRG4 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Standards | RoHS | |||
| Supply Voltage (VS) | 9 volts | |||
| Slew Rate | 2500 V/µs | |||
| Bandwidth | 1400 MHz | 1400 MHz | ||
| Operating Temperature | -40 C (-40 F) |