Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDRG4 OPA692IDRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013082-OPA692IDRG4 Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 280 MHz Bandwidth: 280 MHz Weight: 75.891673 mg Slew Rate: 2000 V/µs Number of Channels: 1 Number of Pins: 8 Output Current: 190 mA Input Bias Current: 40 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 5.1 mA Output Current per Channel: 190 mA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 5.1 mA Max Dual Supply Voltage: 12 V Min Dual Supply Voltage: 5 V Supply Type: Dual, Single Power Supply Rejection Ratio (PSRR): 52 dB Input Offset Voltage (Vos): 5 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013082-OPA692IDRG4 Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 280 MHz Bandwidth: 280 MHz Weight: 75.891673 mg Slew Rate: 2000 V/µs Number of Channels: 1 Number of Pins: 8 Output Current: 190 mA Input Bias Current: 40 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 5.1 mA Output Current per Channel: 190 mA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 5.1 mA Max Dual Supply Voltage: 12 V Min Dual Supply Voltage: 5 V Supply Type: Dual, Single Power Supply Rejection Ratio (PSRR): 52 dB Input Offset Voltage (Vos): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDRG4 - 1013082-OPA692IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDRG4
1013082-OPA692IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDRG4 1013082-OPA692IDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013082-OPA692IDRG4 Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 280 MHz Bandwidth: 280 MHz Weight: 75.891673 mg Slew Rate: 2000 V/µs Number of Channels: 1 Number of Pins: 8 Output Current: 190 mA Input Bias Current: 40 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 5.1 mA Output Current per Channel: 190 mA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 5.1 mA Max Dual Supply Voltage: 12 V Min Dual Supply Voltage: 5 V Supply Type: Dual, Single Power Supply Rejection Ratio (PSRR): 52 dB Input Offset Voltage (Vos): 5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013082-OPA692IDRG4
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 280 MHz
Bandwidth: 280 MHz
Weight: 75.891673 mg
Slew Rate: 2000 V/µs
Number of Channels: 1
Number of Pins: 8
Output Current: 190 mA
Input Bias Current: 40 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 5.1 mA
Output Current per Channel: 190 mA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 5 V
Nominal Supply Current: 5.1 mA
Max Dual Supply Voltage: 12 V
Min Dual Supply Voltage: 5 V
Supply Type: Dual, Single
Power Supply Rejection Ratio (PSRR): 52 dB
Input Offset Voltage (Vos): 5 V

Buy Now
Singapore, Singapore
280MHz 12V 190mA SOIC Special Purpose Amplifier Ic
771-OPA692IDRG4
280MHz 12V 190mA SOIC Special Purpose Amplifier Ic 771-OPA692IDRG4
280MHz 1CH Video Amp, SOIC-8, 12V, 190mA Output Product overview: OPA692IDRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 12V, 190mA, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 280MHz, 12V, 190mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA692IDRG4 can be used for catalog matching and distributor lookup.

280MHz 1CH Video Amp, SOIC-8, 12V, 190mA Output Product overview: OPA692IDRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 12V, 190mA, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 280MHz, 12V, 190mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA692IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 1013082-OPA692IDRG4 771-OPA692IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDRG4 280MHz 12V 190mA SOIC Special Purpose Amplifier Ic
Standards RoHS
Source Current (IS) 5.1 milliamps
VOS 5000 millivolts
IBIAS 40 µA
Slew Rate 2000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers