Texas Instruments 280MHz 12V SOT-23 Special Purpose Amplifier Ic OPA692IDBVRG4

Description
1-Ch 280MHz Video Amp, SOT-23-6, 5-12V Product overview: OPA692IDBVRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 12V, SOT-23. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 280MHz, 12V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA692IDBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Ch 280MHz Video Amp, SOT-23-6, 5-12V Product overview: OPA692IDBVRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 12V, SOT-23. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 280MHz, 12V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA692IDBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
280MHz 12V SOT-23 Special Purpose Amplifier Ic
771-OPA692IDBVRG4
280MHz 12V SOT-23 Special Purpose Amplifier Ic 771-OPA692IDBVRG4
1-Ch 280MHz Video Amp, SOT-23-6, 5-12V Product overview: OPA692IDBVRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 12V, SOT-23. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 280MHz, 12V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA692IDBVRG4 can be used for catalog matching and distributor lookup.

1-Ch 280MHz Video Amp, SOT-23-6, 5-12V Product overview: OPA692IDBVRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 12V, SOT-23. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 280MHz, 12V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA692IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDBVRG4 - 1083317-OPA692IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDBVRG4
1083317-OPA692IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDBVRG4 1083317-OPA692IDBVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083317-OPA692IDBVRG 4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 1 -3db Bandwidth: 280 MHz Bandwidth: 280 MHz Slew Rate: 2000 V/µs Number of Channels: 1 Number of Pins: 6 Output Current: 190 mA Input Bias Current: 40 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-6 Operating Supply Current: 5.1 mA Output Current per Channel: 190 mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 5.1 mA Dual Supply Voltage: 5 V Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 2.5 V Supply Type: Dual, Single Power Supply Rejection Ratio (PSRR): 52 dB Input Offset Voltage (Vos): 5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083317-OPA692IDBVRG4
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Elements: 1
-3db Bandwidth: 280 MHz
Bandwidth: 280 MHz
Slew Rate: 2000 V/µs
Number of Channels: 1
Number of Pins: 6
Output Current: 190 mA
Input Bias Current: 40 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23-6
Operating Supply Current: 5.1 mA
Output Current per Channel: 190 mA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 5 V
Nominal Supply Current: 5.1 mA
Dual Supply Voltage: 5 V
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 2.5 V
Supply Type: Dual, Single
Power Supply Rejection Ratio (PSRR): 52 dB
Input Offset Voltage (Vos): 5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-OPA692IDBVRG4 1083317-OPA692IDBVRG4
Product Name 280MHz 12V SOT-23 Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA692IDBVRG4
Standards and Certifications RoHS
Package Type Tape and Reel SOT; SOT23; SOT-23-6
Standards RoHS
Source Current (IS) 5.1 milliamps
VOS 5000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9313101M2A - Lingto Electronic Limited
Specs
Source Current (IS) 16.5 milliamps
Bandwidth 140 MHz
View Details
Audio Amplifier ICs - 7902978 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Operating Range Speaker
View Details