Wideband Current Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Current Feedback Amplifier 1 Circuit SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1085093-OPA691IDBVRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Amplifier Type: Current Feedback
Slew Rate: 2100 V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.1mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
280MHz Op Amp, 2GHz GBW, 2100V/µs Slew Rate, SOT-23-6 Product overview: OPA691IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2GHz, 2100V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 2GHz, 2100V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA691IDBVRG4 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Wideband Current Feedback
IC OPAMP CFA 1 CIRCUIT SOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA691IDBVRG4 | OPA691IDBVRG4-ND | 1085093-OPA691IDBVRG4 | 687-OPA691IDBVRG4 | OPA691IDBVRG4 | OPA691IDBVRG4 | OPA691IDBVRG4 | OPA691IDBVRG4 |
| Product Name | OPA691 Wideband Current Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA691IDBVRG4 | 280MHz 2GHz 2100V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps |