Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
500MHz Op Amp, 1800V/µs Slew Rate, SOT-23 Product overview: OPA690IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA690IDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060927-OPA690IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.5mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Imaging, Video & Vision, Portable Devices
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
OP AMP, WIDEBAND VFB, SOT-23-6, 690; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
OP AMP, 300MHZ, 1800V/uS, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:500MHz; Slew Rate:1.8kV/µs; Supply Voltage Range:± 2.5V to ± 5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Gain:1dB RoHS Compliant: Yes
High Speed Operational Amplifiers Wideband Voltage Feeback
Voltage Feedback Amplifier 1 Circuit SOT-23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA690IDBVT | OPA690IDBVTCT-ND | 687-OPA690IDBVT | 060927-OPA690IDBVT | OPA690IDBVT | OPA690IDBVT | 29AH7015 | 75C5192 | OPA690IDBVT | OPA690IDBVT |
| Product Name | OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable | Instrumentation, Op Amps, Buffer Amps | 500MHz 1800V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Wideband Vfb, Sot-23-6, 690; Msl Texas Instruments | Op Amp, 300Mhz, 1800V/us, Sot-23-6; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 4.5 to 12 volts | 9 volts | 5 to 12 volts | 2.5 to 5 volts | ||||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 6200 microamps |