Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA689P OPA689P

Description
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA689P - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
 - OPA689P - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA689P - 1233931-OPA689P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA689P
1233931-OPA689P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA689P 1233931-OPA689P
Manufacturer: Texas Instruments Win Source Part Number: 1233931-OPA689P Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233931-OPA689P
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-OPA689P
Operational Amplifier IC 687-OPA689P
IC LIMITING 1 CIRCUIT 8DIP Product overview: OPA689P from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA689P can be used for catalog matching and distributor lookup.

IC LIMITING 1 CIRCUIT 8DIP Product overview: OPA689P from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA689P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA689P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA689P
Instrumentation, OP Amps, Buffer Amps OPA689P
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA689P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA689P
Instrumentation, OP Amps, Buffer Amps OPA689P
Limiting Amplifier 1 Circuit 8-PDIP

Limiting Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA689P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA689P
Instrumentation, OP Amps, Buffer Amps OPA689P
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA689P 1233931-OPA689P 687-OPA689P OPA689P
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA689P Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 Tube DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 1600 V/µs 1600 V/µs
Bandwidth 720 MHz 280 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data