Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA688P OPA688P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1233929-OPA688P Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1233929-OPA688P Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA688P - 1233929-OPA688P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA688P
1233929-OPA688P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA688P 1233929-OPA688P
Manufacturer: Texas Instruments Win Source Part Number: 1233929-OPA688P Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233929-OPA688P
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
 - OPA688P - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 1 Func, PDIP8

Video Amplifier, 1 Channel(s), 1 Func, PDIP8

Supplier's Site Datasheet
 - OPA688P - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 1 Func, PDIP8

Video Amplifier, 1 Channel(s), 1 Func, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA688P
Operational Amplifier IC 687-OPA688P
IC LIMITING 1 CIRCUIT 8DIP Product overview: OPA688P from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA688P can be used for catalog matching and distributor lookup.

IC LIMITING 1 CIRCUIT 8DIP Product overview: OPA688P from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA688P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA688P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA688P
Instrumentation, OP Amps, Buffer Amps OPA688P
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA688P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA688P
Instrumentation, OP Amps, Buffer Amps OPA688P
Limiting Amplifier 1 Circuit 8-PDIP

Limiting Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA688P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA688P
Instrumentation, OP Amps, Buffer Amps OPA688P
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1233929-OPA688P OPA688P 687-OPA688P OPA688P
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA688P Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 Tube DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 1000 V/µs 1000 V/µs
Bandwidth 290 MHz 530 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data