SpeedPlus(TM) Wideband, Low Noise, Voltage Feedback Operational Amplifier 8-SOIC Product overview: OPA686U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA686U can be used for catalog matching and distributor lookup.
OPA686 - Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO8
OPA686 - Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 264022-OPA686U
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
OP Amp Single Volt Fdbk ±6V 8-Pin SOIC Tube
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA686U | OPA686U | 264022-OPA686U | OPA686U | 815-OPA686U |
| Product Name | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA686U | Instrumentation, OP Amps, Buffer Amps | OP Amp Single Volt Fdbk ±6V 8-Pin SOIC Tube | |
| Slew Rate | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | ||
| Bandwidth | 1600 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Rail/Tube | SOP; SOP8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |